Heat-Shrink Tubing, part number 34AH1942, is a flexible, high-shrink-ratio polyolefin tubing with a 3:1 shrink ratio, making it suitable for accommodating irregular shapes. It is designed for general-purpose applications, providing insulation and strain relief for wire terminations and electrical connections. The tubing is flame-retardant (colors only) and complies with RoHS standards. It operates effectively within a temperature range of -55°C to 135°C (-67°F to 275°F) and has a minimum shrink temperature of 80°C (176°F) with full recovery at 120°C (248°F). The product is available in various sizes and colors, allowing for reduced inventory needs. It meets industry standards, including UL and CSA approvals, ensuring reliability in electrical applications.
RNF-3000-9/3-X-STK
HEAT-SHRINK TUBING, 3:1, CLEAR, 9MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 484-RNF-3000-9/3-X-STK-ND | 34AH1942 |
| Product Name | Heat Shrink Tubing | Heat-Shrink Tubing, 3 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |