TE Connectivity Heat Shrink Tubing RNF-150-1/8-0-SP

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 16.4' (5.0m)"
Request a Quote
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 16.4' (5.0m)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, 3.2mm, Black, has a 2:1 shrink ratio and is designed for high-performance applications. It features a minimum shrink temperature of 110°C (230°F) and a full recovery temperature of 150°C (302°F). The tubing operates effectively within a temperature range of -55°C to 150°C (-67°F to 302°F) and is RoHS compliant. It is suitable for jacketing and bundling wires, providing insulation and strain relief for electrical connections, and is particularly valued for its low profile, abrasion resistance, and flexibility. The tubing is made from a flame-resistant fluoropolymer material and exhibits excellent physical and electrical properties even after exposure to various chemicals and solvents at 50°C (122°F), although it is not recommended for direct contact with ketones.

Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, 3.2mm, Black, has a 2:1 shrink ratio and is designed for high-performance applications. It features a minimum shrink temperature of 110°C (230°F) and a full recovery temperature of 150°C (302°F). The tubing operates effectively within a temperature range of -55°C to 150°C (-67°F to 302°F) and is RoHS compliant. It is suitable for jacketing and bundling wires, providing insulation and strain relief for electrical connections, and is particularly valued for its low profile, abrasion resistance, and flexibility. The tubing is made from a flame-resistant fluoropolymer material and exhibits excellent physical and electrical properties even after exposure to various chemicals and solvents at 50°C (122°F), although it is not recommended for direct contact with ketones.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-150-1/8-0-SP-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-150-1/8-0-SP-05-ND
Heat Shrink Tubing RNF-150-1/8-0-SP-05-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-150-1/8-0-SP-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-150-1/8-0-SP-25-ND
Heat Shrink Tubing RNF-150-1/8-0-SP-25-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-150-1/8-0-SP-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-150-1/8-0-SP-50-ND
Heat Shrink Tubing RNF-150-1/8-0-SP-50-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-150-1/8-0-SP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-150-1/8-0-SP-01-ND
Heat Shrink Tubing RNF-150-1/8-0-SP-01-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-150-1/8-0-SP-150-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-150-1/8-0-SP-150-ND
Heat Shrink Tubing RNF-150-1/8-0-SP-150-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 492.1' (150.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-150-1/8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-150-1/8-0-SP-DS-ND
Heat Shrink Tubing 484-RNF-150-1/8-0-SP-DS-ND
"HEATSHRINK 1/8"" BLACK METER"

"HEATSHRINK 1/8"" BLACK METER"

Buy Now Datasheet
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Raychem Te Connectivity - 11J7173 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Raychem Te Connectivity
11J7173
Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Raychem Te Connectivity 11J7173
HEAT SHRINK TUBING, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1ft; Length - Metric:300mm; I.D. Recovered Max - Imperial:0.062" RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1ft; Length - Metric:300mm; I.D. Recovered Max - Imperial:0.062" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-150-1/8-0-SP-05-ND RNF-150-1/8-0-SP-25-ND RNF-150-1/8-0-SP-50-ND RNF-150-1/8-0-SP-01-ND RNF-150-1/8-0-SP-150-ND 11J7173
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 3.2Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer, Irradiated Fluoropolymer, Irradiated Fluoropolymer, Irradiated Fluoropolymer, Irradiated Fluoropolymer, Irradiated
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 136135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details