TE Connectivity ™ Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 50 ft. spool; Black RNF-100-MINI-SPL-3/16-

Description
Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Features 2:1 Shrink Ratio Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing UL Recognized, CSA Certified Minimum Shrink Temperature: 95°C Minimum Full Recovery Temp.: 121°C Operating Temperature Range: –55°C to 135°C
Description
Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Features 2:1 Shrink Ratio Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing UL Recognized, CSA Certified Minimum Shrink Temperature: 95°C Minimum Full Recovery Temp.: 121°C Operating Temperature Range: –55°C to 135°C

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 50 ft. spool; Black - 70100763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 50 ft. spool; Black
70100763
Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 50 ft. spool; Black 70100763
Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Features 2:1 Shrink Ratio Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing UL Recognized, CSA Certified Minimum Shrink Temperature: 95°C Minimum Full Recovery Temp.: 121°C Operating Temperature Range: –55°C to 135°C

Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio
Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.
Features

  • 2:1 Shrink Ratio
  • Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings
  • Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing
  • Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing
  • UL Recognized, CSA Certified
  • Minimum Shrink Temperature: 95°C
  • Minimum Full Recovery Temp.: 121°C
  • Operating Temperature Range: –55°C to 135°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70100763
Product Name Tubing, Heat Shrink; 3/16 in. ID; 2:1 Shrink; 50 ft. spool; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details