TE Connectivity Heat Shrink Tubing RNF-100-MINI-SPL-1/4-BK

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 40.0' (12.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 40.0' (12.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF014K-40-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF014K-40-ND
Heat Shrink Tubing RNF014K-40-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 40.0' (12.2m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 40.0' (12.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 40Ft; Shrink Ratio Raychem Te Connectivity - 09J3942 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 40Ft; Shrink Ratio Raychem Te Connectivity
09J3942
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 40Ft; Shrink Ratio Raychem Te Connectivity 09J3942
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 40FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:40ft; Length - Metric:12.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 40FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:40ft; Length - Metric:12.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF014K-40-ND 09J3942
Product Name Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Po, Black, 40Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Cable sleeve - ASI-KT-FK - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details