TE Connectivity Heat Shrink Tubing RNF-100-MINI-SPL-1/2-BK

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 30.0' (9.1m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 30.0' (9.1m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF012K-30-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF012K-30-ND
Heat Shrink Tubing RNF012K-30-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 30.0' (9.1m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 30.0' (9.1m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 30Ft; Shrink Ratio Raychem Te Connectivity - 09J3941 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 30Ft; Shrink Ratio Raychem Te Connectivity
09J3941
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 30Ft; Shrink Ratio Raychem Te Connectivity 09J3941
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 30FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:30ft; Length - Metric:9.14m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 30FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:30ft; Length - Metric:9.14m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF012K-30-ND 09J3941
Product Name Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Black, 30Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Connector sleeve - ZBV-10-9 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Steel
View Details