TE Connectivity Heat Shrink Tubing RNF-100-3/32-YO-SP

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Yellow"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Yellow"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-3/32-YO-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/32-YO-SP-ND
Heat Shrink Tubing RNF-100-3/32-YO-SP-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Yellow"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Yellow"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-3/32-YO-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-3/32-YO-SP-ND
Heat Shrink Tubing 484-RNF-100-3/32-YO-SP-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Yellow"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Yellow"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0859 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0859
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0859
HEAT-SHRINK TUBING, 2:1, 2.4MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:RNF-100 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.4MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:RNF-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-3/32-YO-SP-ND 43AC0859
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2269081 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2929 inch (7.44 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details