TE Connectivity Heat Shrink Tubing RNF-100-3/32-BK-STK

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF332K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF332K-ND
Heat Shrink Tubing RNF332K-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
NB19642001 M23053/5-103-0 RNF-100-3/32-BK-STK - RNF-100-3/32-BK-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
NB19642001 M23053/5-103-0 RNF-100-3/32-BK-STK
RNF-100-3/32-BK-STK
NB19642001 M23053/5-103-0 RNF-100-3/32-BK-STK RNF-100-3/32-BK-STK
NB19642001 M23053/5-103-0 RNF-100-3/32-BK-STK

NB19642001 M23053/5-103-0 RNF-100-3/32-BK-STK

Buy Now
Heat Shrink Tubing, 2.4Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 09J3958 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.4Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
09J3958
Heat Shrink Tubing, 2.4Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 09J3958
HEAT SHRINK TUBING, 2.4MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.4MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Tubing, Heat Shrink; 3/32 in. ID; 2:1 Shrink; 48 in. length; Black - 70101011 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/32 in. ID; 2:1 Shrink; 48 in. length; Black
70101011
Tubing, Heat Shrink; 3/32 in. ID; 2:1 Shrink; 48 in. length; Black 70101011
Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Features 2:1 Shrink Ratio Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing UL Recognized, CSA Certified Minimum Shrink Temperature: 95°C Minimum Full Recovery Temp.: 121°C Operating Temperature Range: –55°C to 135°C

Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio
Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.
Features

  • 2:1 Shrink Ratio
  • Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings
  • Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing
  • Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing
  • UL Recognized, CSA Certified
  • Minimum Shrink Temperature: 95°C
  • Minimum Full Recovery Temp.: 121°C
  • Operating Temperature Range: –55°C to 135°C
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF332K-ND RNF-100-3/32-BK-STK 09J3958 70101011
Product Name Heat Shrink Tubing NB19642001 M23053/5-103-0 RNF-100-3/32-BK-STK Heat Shrink Tubing, 2.4Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity Tubing, Heat Shrink; 3/32 in. ID; 2:1 Shrink; 48 in. length; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details