TE Connectivity Heat Shrink Tubing RNF-100-3/32-BK-SP-SM

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-3/32-BK-SP-SM-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/32-BK-SP-SM-ND
Heat Shrink Tubing RNF-100-3/32-BK-SP-SM-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0844 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0844
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0844
HEAT-SHRINK TUBING, 2:1, 2.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:1.2mmRoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:1.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-3/32-BK-SP-SM-ND 43AC0844
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-01-QB6IN-32 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details