Heat-Shrink Tubing, part number 43AC0832, is a flexible, flame-retardant polyolefin tubing with a 2:1 shrink ratio. It offers superior abrasion and solvent resistance compared to many general-purpose polyolefin tubings. This product is designed to provide excellent mechanical, thermal, and fluid resistance, making it suitable for demanding environments. It is commonly used for insulation and strain relief of wire terminations and connections, as well as for jacketing wire bundles and light-duty harnesses. The tubing has a minimum shrink temperature of 95°C (203°F) and a full recovery temperature of 121°C (250°F), with an operating temperature range of -55°C to 135°C (-67°F to 275°F). It is RoHS compliant and available in a variety of sizes and colors, including standard options like black, white, red, blue, yellow, and clear. The product meets various industrial and military standards, ensuring reliability in applications.
NB19504001 RNF-100-3/16-GY-SP
HEAT-SHRINK TUBING, 2:1, 4.8MM, GREY; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:2.4mm RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | RNF-100-3/16-GY-SP | 43AC0832 |
| Product Name | NB19504001 RNF-100-3/16-GY-SP | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |