RS Components, Ltd. Heat Shrink Tubing 2887449

Description
Heat Shrink PO 12.7-6.4mm 2:1 SPB RED 5M
Request a Quote
Description
Heat Shrink PO 12.7-6.4mm 2:1 SPB RED 5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2887449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2887449
Heat Shrink Tubing 2887449
Heat Shrink PO 12.7-6.4mm 2:1 SPB RED 5M

Heat Shrink PO 12.7-6.4mm 2:1 SPB RED 5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2887449
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details
Cable Spiral Wrapping - 1025842 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.4331 to 3.33 inch (11 to 84.5 mm)
Length 984 inch (25000 mm)
View Details
Heat Shrink Tubing - 2064823 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.6299 inch (16 mm)
View Details
Heat Shrink Tubing - 2345906 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0472 inch (1.2 mm)
View Details