TE Connectivity Chip Resistor - Surface Mount RN73C2B232KBTG

Description
232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2B232KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2B232KBTG-ND
Chip Resistor - Surface Mount RN73C2B232KBTG-ND
232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

232 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 1206 232K 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2B232KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 1206 232K 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2B232KBTG
Fixed Resistors; RN 1206 232K 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2B232KBTG
Fixed Resistors; RN 1206 232K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 1206 232K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2B232KBTG-ND RN73C2B232KBTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 1206 232K 0.1% 10PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567485P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details