Fixed Resistors; RN 1206 210K 0.05% 10PPM 5K RL ( Holsworthy )
210 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 210K OHM 0.05% 1/8W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C2B210KATD | RN73C2B210KATD-ND | RN73C2B210KATD |
| Product Name | Fixed Resistors; RN 1206 210K 0.05% 10PPM 5K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |