TE Connectivity Fixed Resistors; RN 0805 9R76 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A9R76BTDF

Description
Fixed Resistors; RN 0805 9R76 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 9R76 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 9R76 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A9R76BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 9R76 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A9R76BTDF
Fixed Resistors; RN 0805 9R76 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A9R76BTDF
Fixed Resistors; RN 0805 9R76 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 9R76 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A9R76BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A9R76BTDF-ND
Chip Resistor - Surface Mount RN73C2A9R76BTDF-ND
9.76 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

9.76 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 9R76, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R76, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8906
Res, 9R76, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8906
RES, 9R76, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:9.76ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 9R76, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:9.76ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 9R76, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R76, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9450
Res, 9R76, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9450
RES, 9R76, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:9.76ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 9R76, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:9.76ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A9R76BTDF RN73C2A9R76BTDF-ND 10AC8906
Product Name Fixed Resistors; RN 0805 9R76 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 9R76, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573314 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers