TE Connectivity Chip Resistor - Surface Mount RN73C2A9K76BTG

Description
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A9K76BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A9K76BTG-ND
Chip Resistor - Surface Mount RN73C2A9K76BTG-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 0805, 9K76Series:RN73; Resistance:9.76kR; Tolerance, resistance:+/-0.1%; Power rating:0... - RN73C2A9K76BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 9K76Series:RN73; Resistance:9.76kR; Tolerance, resistance:+/-0.1%; Power rating:0...
RN73C2A9K76BTG
RESISTOR, 0805, 9K76Series:RN73; Resistance:9.76kR; Tolerance, resistance:+/-0.1%; Power rating:0... RN73C2A9K76BTG
RESISTOR, 0805, 9K76Series:RN73; Resistance:9.76kR; Tolerance, resistance:+/-0.1%; Power rating:0...

RESISTOR, 0805, 9K76Series:RN73; Resistance:9.76kR; Tolerance, resistance:+/-0.1%; Power rating:0...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A9K76BTG-ND RN73C2A9K76BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 0805, 9K76Series:RN73; Resistance:9.76kR; Tolerance, resistance:+/-0.1%; Power rating:0...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers