TE Connectivity Chip Resistor - Surface Mount RN73C2A97K6BTG

Description
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A97K6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A97K6BTG-ND
Chip Resistor - Surface Mount RN73C2A97K6BTG-ND
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 97K6RESISTOR 0805 97K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:97.6KR; CASE STY... - RN73C2A97K6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 97K6RESISTOR 0805 97K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:97.6KR; CASE STY...
RN73C2A97K6BTG
RESISTORS 0805 97K6RESISTOR 0805 97K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:97.6KR; CASE STY... RN73C2A97K6BTG
RESISTORS 0805 97K6RESISTOR 0805 97K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:97.6KR; CASE STY...

RESISTORS 0805 97K6RESISTOR 0805 97K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:97.6KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A97K6BTG-ND RN73C2A97K6BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 97K6RESISTOR 0805 97K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:97.6KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details