976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 976R 0.1% 10PPM 1KRL ( Holsworthy )
RESISTOR, THICK FILM, 976 OHM, 100mW, 0.1%; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, RN73 Series, 976 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
RES SMD 976 OHM 0.1% 1/10W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A103529CT-ND | RN73C2A976RBTDF | 20R8675 | 26M2625 | RN73C2A976RBTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 976R 0.1% 10PPM 1KRL ( Holsworthy ) | Resistor, Thick Film, 976 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 976 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip); Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 976 ohms | 976 ohms | 976 ohms |