TE Connectivity Chip Resistor - Surface Mount RN73C2A95R3BTG

Description
95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A95R3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A95R3BTG-ND
Chip Resistor - Surface Mount RN73C2A95R3BTG-ND
95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

95.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 95R3RESISTOR 0805 95R3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:95.3R; CASE STYL... - RN73C2A95R3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 95R3RESISTOR 0805 95R3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:95.3R; CASE STYL...
RN73C2A95R3BTG
RESISTORS 0805 95R3RESISTOR 0805 95R3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:95.3R; CASE STYL... RN73C2A95R3BTG
RESISTORS 0805 95R3RESISTOR 0805 95R3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:95.3R; CASE STYL...

RESISTORS 0805 95R3RESISTOR 0805 95R3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:95.3R; CASE STYL...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 95.3 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity - 20R8664 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 95.3 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity
20R8664
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 95.3 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity 20R8664
Surface Mount Chip Resistor, Thin Film, RN73 Series, 95.3 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 95.3 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A95R3BTG-ND RN73C2A95R3BTG 20R8664
Product Name Chip Resistor - Surface Mount RESISTORS 0805 95R3RESISTOR 0805 95R3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:95.3R; CASE STYL... Surface Mount Chip Resistor, Thin Film, Rn73 Series, 95.3 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details