TE Connectivity Chip Resistor - Surface Mount RN73C2A909RBTG

Description
909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A909RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A909RBTG-ND
Chip Resistor - Surface Mount RN73C2A909RBTG-ND
909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

909 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 909R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A909RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 909R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A909RBTG
Fixed Resistors; RN 0805 909R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A909RBTG
Fixed Resistors; RN 0805 909R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 909R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 909 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 909 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8649
Resistor, Thin Film, 909 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8649
RESISTOR, THIN FILM, 909 OHM, 100mW, 0.1%; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 909 OHM, 100mW, 0.1%; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A909RBTG-ND RN73C2A909RBTG 20R8649
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 909R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 909 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details