TE Connectivity Chip Resistor - Surface Mount RN73C2A88K7BTDF

Description
RES SMD 88.7KOHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 88.7KOHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C2A88K7BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A88K7BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A88K7BTDFDKR-ND
RES SMD 88.7KOHM 0.1% 1/10W 0805

RES SMD 88.7KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A88K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A88K7BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A88K7BTDFTR-ND
88.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

88.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A88K7BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A88K7BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A88K7BTDFCT-ND
RES SMD 88.7KOHM 0.1% 1/10W 0805

RES SMD 88.7KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Fixed Resistors; RN 0805 88K7 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A88K7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 88K7 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A88K7BTDF
Fixed Resistors; RN 0805 88K7 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A88K7BTDF
Fixed Resistors; RN 0805 88K7 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 88K7 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, Thin Film, 88K7, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 88K7, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8621
Res, Thin Film, 88K7, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8621
RES, THIN FILM, 88K7, 0.1%, 0.1W, 0805; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RES, THIN FILM, 88K7, 0.1%, 0.1W, 0805; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 88.7 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2614 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 88.7 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2614
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 88.7 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2614
Surface Mount Chip Resistor, Thin Film, RN73 Series, 88.7 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 88.7 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C2A88K7BTDFDKR-ND RN73C2A88K7BTDF 20R8621 26M2614
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 88K7 0.1% 10PPM 1KRL ( Holsworthy ) Res, Thin Film, 88K7, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 88.7 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details