TE Connectivity RESISTORS 0805 86K6RESISTOR 0805 86K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:86.6KR; CASE STY... RN73C2A86K6BTG

Description
RESISTORS 0805 86K6RESISTOR 0805 86K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:86.6KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 86K6RESISTOR 0805 86K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:86.6KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 86K6RESISTOR 0805 86K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:86.6KR; CASE STY... - RN73C2A86K6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 86K6RESISTOR 0805 86K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:86.6KR; CASE STY...
RN73C2A86K6BTG
RESISTORS 0805 86K6RESISTOR 0805 86K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:86.6KR; CASE STY... RN73C2A86K6BTG
RESISTORS 0805 86K6RESISTOR 0805 86K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:86.6KR; CASE STY...

RESISTORS 0805 86K6RESISTOR 0805 86K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:86.6KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - A105855-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105855-ND
Chip Resistor - Surface Mount A105855-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A86K6BTG A105855-ND
Product Name RESISTORS 0805 86K6RESISTOR 0805 86K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:86.6KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details