TE Connectivity RESISTORS 0805 7K15RESISTOR 0805 7K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.15KR; CASE STY... RN73C2A7K15BTG

Description
RESISTORS 0805 7K15RESISTOR 0805 7K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.15KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 7K15RESISTOR 0805 7K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.15KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 7K15RESISTOR 0805 7K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.15KR; CASE STY... - RN73C2A7K15BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 7K15RESISTOR 0805 7K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.15KR; CASE STY...
RN73C2A7K15BTG
RESISTORS 0805 7K15RESISTOR 0805 7K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.15KR; CASE STY... RN73C2A7K15BTG
RESISTORS 0805 7K15RESISTOR 0805 7K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.15KR; CASE STY...

RESISTORS 0805 7K15RESISTOR 0805 7K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.15KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A7K15BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A7K15BTG-ND
Chip Resistor - Surface Mount RN73C2A7K15BTG-ND
7.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

7.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A7K15BTG RN73C2A7K15BTG-ND
Product Name RESISTORS 0805 7K15RESISTOR 0805 7K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.15KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567473 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers