TE Connectivity Chip Resistor - Surface Mount RN73C2A76K8BTDF

Description
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103504TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103504TR-ND
Chip Resistor - Surface Mount A103504TR-ND
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103504DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103504DKR-ND
Chip Resistor - Surface Mount A103504DKR-ND
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103504CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103504CT-ND
Chip Resistor - Surface Mount A103504CT-ND
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 76K8 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A76K8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 76K8 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A76K8BTDF
Fixed Resistors; RN 0805 76K8 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A76K8BTDF
Fixed Resistors; RN 0805 76K8 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 76K8 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 76.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2598 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 76.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2598
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 76.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2598
Surface Mount Chip Resistor, Thin Film, RN73 Series, 76.8 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 76.8 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RN73C2A76K8BTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73C2A76K8BTDF
Resistors - Chip Resistor - Surface Mount RN73C2A76K8BTDF
RES SMD 76.8KOHM 0.1% 1/10W 0805

RES SMD 76.8KOHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A103504TR-ND RN73C2A76K8BTDF 26M2598 RN73C2A76K8BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 76K8 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rn73 Series, 76.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details