TE Connectivity Fixed Resistors; RN 0805 750R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A750RBTDF

Description
Fixed Resistors; RN 0805 750R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 750R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 750R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A750RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 750R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A750RBTDF
Fixed Resistors; RN 0805 750R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A750RBTDF
Fixed Resistors; RN 0805 750R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 750R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103500DKR-ND
Chip Resistor - Surface Mount A103500DKR-ND
750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103500TR-ND
Chip Resistor - Surface Mount A103500TR-ND
750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103500CT-ND
Chip Resistor - Surface Mount A103500CT-ND
750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

750 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 750R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8550 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 750R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8550
Res, Thin Film, 750R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8550
RES, THIN FILM, 750R, 0.1%, 0.1W, 0805; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 750R, 0.1%, 0.1W, 0805; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 750 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2597 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 750 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2597
Surface Mount Thin Film Resistor, Rn73 Series, 750 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2597
Surface Mount Thin Film Resistor, RN73 Series, 750 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 750 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A750RBTDF A103500DKR-ND 20R8550 26M2597
Product Name Fixed Resistors; RN 0805 750R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 750R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 750 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details