TE Connectivity Fixed Resistors; RN 0805 73K2 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A73K2BTDF

Description
Fixed Resistors; RN 0805 73K2 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 73K2 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 73K2 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A73K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 73K2 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A73K2BTDF
Fixed Resistors; RN 0805 73K2 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A73K2BTDF
Fixed Resistors; RN 0805 73K2 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 73K2 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A129558TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129558TR-ND
Chip Resistor - Surface Mount A129558TR-ND
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129558CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129558CT-ND
Chip Resistor - Surface Mount A129558CT-ND
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129558DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129558DKR-ND
Chip Resistor - Surface Mount A129558DKR-ND
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 73K2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6605
Res, 73K2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6605
RES, 73K2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A73K2BTDF A129558TR-ND 98Y6605
Product Name Fixed Resistors; RN 0805 73K2 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 73K2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details