732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 732R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RES, THIN FILM, 732R, 0.1%, 0.1W, 0805; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A732RBTG-ND | RN73C2A732RBTG | 20R8542 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 732R 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Res, Thin Film, 732R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 732 ohms | 732 ohms |