RESISTORS 0805 6K81RESISTOR 0805 6K81; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.81KR; CASE STY...
6.81 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 6K81, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.81kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A6K81BTG | RN73C2A6K81BTG-ND | 01AH0268 |
| Product Name | RESISTORS 0805 6K81RESISTOR 0805 6K81; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.81KR; CASE STY... | Chip Resistor - Surface Mount | Res, 6K81, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Tolerance | 0.1000 +/- % |