TE Connectivity Chip Resistor - Surface Mount RN73C2A6K34BTG

Description
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A6K34BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A6K34BTG-ND
Chip Resistor - Surface Mount RN73C2A6K34BTG-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 6K34RESISTOR 0805 6K34; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.34KR; CASE STY... - RN73C2A6K34BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 6K34RESISTOR 0805 6K34; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.34KR; CASE STY...
RN73C2A6K34BTG
RESISTORS 0805 6K34RESISTOR 0805 6K34; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.34KR; CASE STY... RN73C2A6K34BTG
RESISTORS 0805 6K34RESISTOR 0805 6K34; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.34KR; CASE STY...

RESISTORS 0805 6K34RESISTOR 0805 6K34; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.34KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A6K34BTG-ND RN73C2A6K34BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 6K34RESISTOR 0805 6K34; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.34KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details