TE Connectivity Chip Resistor - Surface Mount RN73C2A6K34BTDF

Description
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103494DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103494DKR-ND
Chip Resistor - Surface Mount A103494DKR-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103494CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103494CT-ND
Chip Resistor - Surface Mount A103494CT-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103494TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103494TR-ND
Chip Resistor - Surface Mount A103494TR-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 6K34 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A6K34BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 6K34 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A6K34BTDF
Fixed Resistors; RN 0805 6K34 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A6K34BTDF
Fixed Resistors; RN 0805 6K34 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 6K34 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 6.34Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R8432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 6.34Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R8432
Resistor, Thin Film, 6.34Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R8432
RESISTOR, THIN FILM, 6.34KOHM, 100mW 0.1%; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 6.34KOHM, 100mW 0.1%; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.34 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2569 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.34 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2569
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.34 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2569
Surface Mount Chip Resistor, Thin Film, RN73 Series, 6.34 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 6.34 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 6.34 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9286 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 6.34 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9286
Surface Mount Thin Film Resistor, Rn73 Series, 6.34 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9286
Surface Mount Thin Film Resistor, RN73 Series, 6.34 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 6.34 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Thin Film Resistors - SMD 0.1W .1% 10PPM 6.34K - 792-RN73C2A6K34BTDF - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 0.1W .1% 10PPM 6.34K
792-RN73C2A6K34BTDF
Thin Film Resistors - SMD 0.1W .1% 10PPM 6.34K 792-RN73C2A6K34BTDF
Thin Film Resistors - SMD 0.1W .1% 10PPM 6.34K

Thin Film Resistors - SMD 0.1W .1% 10PPM 6.34K

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103494DKR-ND RN73C2A6K34BTDF 20R8432 26M2569 792-RN73C2A6K34BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 6K34 0.1% 10PPM 1KRL ( Holsworthy ) Resistor, Thin Film, 6.34Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.34 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Thin Film Resistors - SMD 0.1W .1% 10PPM 6.34K
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details