TE Connectivity Chip Resistor - Surface Mount RN73C2A68R1BTG

Description
68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A68R1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A68R1BTG-ND
Chip Resistor - Surface Mount RN73C2A68R1BTG-ND
68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 68R1 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A68R1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 68R1 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A68R1BTG
Fixed Resistors; RN 0805 68R1 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A68R1BTG
Fixed Resistors; RN 0805 68R1 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 68R1 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 68R1, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8497 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 68R1, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8497
Res, Thin Film, 68R1, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8497
RES, THIN FILM, 68R1, 0.1%, 0.1W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 68R1, 0.1%, 0.1W, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A68R1BTG-ND RN73C2A68R1BTG 20R8497
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 68R1 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 68R1, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details