Fixed Resistors; RN 0805 68R1 0.1% 10PPM 1KRL ( Holsworthy )
68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
68.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 68R1, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68.1ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 68.1 ohm, 100 mW, - 0.1%, 100 V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A68R1BTDF | A103489DKR-ND | 98Y6601 | 20R8496 |
| Product Name | Fixed Resistors; RN 0805 68R1 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 68R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 68.1 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |