66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
66.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 66K5 0.1% 10PPM 1KRL ( Holsworthy )
Surface Mount Chip Resistor, Thin Film, RN73 Series, 66.5 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
RES SMD 66.5KOHM 0.1% 1/10W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103486DKR-ND | RN73C2A66K5BTDF | 26M2582 | RN73C2A66K5BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 66K5 0.1% 10PPM 1KRL ( Holsworthy ) | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 66.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |