TE Connectivity Chip Resistor - Surface Mount RN73C2A634RBTG

Description
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A634RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A634RBTG-ND
Chip Resistor - Surface Mount RN73C2A634RBTG-ND
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 634R RESISTORS 0805 634R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:634R; CASE STY... - RN73C2A634RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 634R RESISTORS 0805 634R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:634R; CASE STY...
RN73C2A634RBTG
RESISTORS 0805 634R RESISTORS 0805 634R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:634R; CASE STY... RN73C2A634RBTG
RESISTORS 0805 634R RESISTORS 0805 634R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:634R; CASE STY...

RESISTORS 0805 634R RESISTORS 0805 634R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:634R; CASE STY...

Supplier's Site
Res, Thin Film, 634R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8472 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 634R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8472
Res, Thin Film, 634R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8472
RES, THIN FILM, 634R, 0.1%, 0.1W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 634R, 0.1%, 0.1W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A634RBTG-ND RN73C2A634RBTG 20R8472
Product Name Chip Resistor - Surface Mount RESISTORS 0805 634R RESISTORS 0805 634R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:634R; CASE STY... Res, Thin Film, 634R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details