5.23 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 5R23 0.1% 10PPM 1K RL ( Holsworthy )
RES SMD 5.23 OHM 0.1% 1/10W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C2A5R23BTDF-ND | RN73C2A5R23BTDF | RN73C2A5R23BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 5R23 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Resistance Range | 5.23 ohms | 5.23 ohms |