5.9 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 5K9 0.01% 10PPM 1K RL ( Holsworthy )
RES SMD 5.9KOHM 0.01% 1/10W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C2A5K9LTDF-ND | RN73C2A5K9LTDF | RN73C2A5K9LTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 5K9 0.01% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |