TE Connectivity RESISTORS 0805 59R RESISTORS 0805 59R; THIN FILM; RESISTANCE:59R; CASE STYLE:0805Series:RN73; POWE... RN73C2A59RBTG

Description
RESISTORS 0805 59R RESISTORS 0805 59R; THIN FILM; RESISTANCE:59R; CASE STYLE:0805Series:RN7 3; POWE...
Request a Quote Datasheet
Description
RESISTORS 0805 59R RESISTORS 0805 59R; THIN FILM; RESISTANCE:59R; CASE STYLE:0805Series:RN7 3; POWE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 59R RESISTORS 0805 59R; THIN FILM; RESISTANCE:59R; CASE STYLE:0805Series:RN73; POWE... - RN73C2A59RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 59R RESISTORS 0805 59R; THIN FILM; RESISTANCE:59R; CASE STYLE:0805Series:RN73; POWE...
RN73C2A59RBTG
RESISTORS 0805 59R RESISTORS 0805 59R; THIN FILM; RESISTANCE:59R; CASE STYLE:0805Series:RN73; POWE... RN73C2A59RBTG
RESISTORS 0805 59R RESISTORS 0805 59R; THIN FILM; RESISTANCE:59R; CASE STYLE:0805Series:RN7 3; POWE...

RESISTORS 0805 59R RESISTORS 0805 59R; THIN FILM; RESISTANCE:59R; CASE STYLE:0805Series:RN73; POWE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A59RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A59RBTG-ND
Chip Resistor - Surface Mount RN73C2A59RBTG-ND
59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 59 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 59 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8421
Resistor, Thin Film, 59 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8421
RESISTOR, THIN FILM, 59 OHM, 100mW, 0.1%; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 59 OHM, 100mW, 0.1%; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A59RBTG RN73C2A59RBTG-ND 20R8421
Product Name RESISTORS 0805 59R RESISTORS 0805 59R; THIN FILM; RESISTANCE:59R; CASE STYLE:0805Series:RN73; POWE... Chip Resistor - Surface Mount Resistor, Thin Film, 59 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details