59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 59K 0.1% 10PPM 1KRL ( Holsworthy )
RESISTOR, THIN FILM, 59KOHM, 100mW, 0.1%; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, RN73 Series, 59 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 59 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103471CT-ND | RN73C2A59KBTDF | 20R8417 | 26M2566 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 59K 0.1% 10PPM 1KRL ( Holsworthy ) | Resistor, Thin Film, 59Kohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 59 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |