TE Connectivity Fixed Resistors; RN 0805 4K99 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A4K99BTDF

Description
Fixed Resistors; RN 0805 4K99 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 4K99 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 4K99 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A4K99BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 4K99 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A4K99BTDF
Fixed Resistors; RN 0805 4K99 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A4K99BTDF
Fixed Resistors; RN 0805 4K99 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 4K99 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A102101TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102101TR-ND
Chip Resistor - Surface Mount A102101TR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102101DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102101DKR-ND
Chip Resistor - Surface Mount A102101DKR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102101CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102101CT-ND
Chip Resistor - Surface Mount A102101CT-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 4K99, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity - 20R8251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
20R8251
Res, Thin Film, 4K99, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity 20R8251
RES, THIN FILM, 4K99, 0.1%, 0.1W, 0805, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.1W, 0805, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 06AC6370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
06AC6370
Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 06AC6370
RES, 4K99, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9421
Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9421
RES, 4K99, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 4K99, 0.1%, 0.1W, 0805; Resistor Case Style Holsworthy Te Connectivity - 51AK9290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.1W, 0805; Resistor Case Style Holsworthy Te Connectivity
51AK9290
Res, Thin Film, 4K99, 0.1%, 0.1W, 0805; Resistor Case Style Holsworthy Te Connectivity 51AK9290
RES, THIN FILM, 4K99, 0.1%, 0.1W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.1W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 64AH8151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
64AH8151
Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity 64AH8151
RES, 4K99, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A4K99BTDF A102101TR-ND 20R8251 06AC6370 46AK9421
Product Name Fixed Resistors; RN 0805 4K99 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 4K99, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details