TE Connectivity Chip Resistor - Surface Mount RN73C2A49R9BTD

Description
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119907TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119907TR-ND
Chip Resistor - Surface Mount A119907TR-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119907DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119907DKR-ND
Chip Resistor - Surface Mount A119907DKR-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119907CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119907CT-ND
Chip Resistor - Surface Mount A119907CT-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 49R9 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C2A49R9BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 49R9 0.1% 10PPM 5K RL ( Holsworthy )
RN73C2A49R9BTD
Fixed Resistors; RN 0805 49R9 0.1% 10PPM 5K RL ( Holsworthy ) RN73C2A49R9BTD
Fixed Resistors; RN 0805 49R9 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0805 49R9 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Res, 49R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH0279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH0279
Res, 49R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH0279
RES, 49R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Rn 0805 49R9 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity - 20R8335 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0805 49R9 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity
20R8335
Rn 0805 49R9 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity 20R8335
RN 0805 49R9 0.1 10PPM 5K RL ROHS COMPLIANT: YES

RN 0805 49R9 0.1 10PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site
Rn 0805 49R9 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity - 52AK7745 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0805 49R9 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity
52AK7745
Rn 0805 49R9 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity 52AK7745
RN 0805 49R9 0.1 10PPM 5K RL ROHS COMPLIANT: YES

RN 0805 49R9 0.1 10PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A119907TR-ND RN73C2A49R9BTD 01AH0279 20R8335
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 49R9 0.1% 10PPM 5K RL ( Holsworthy ) Res, 49R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity Rn 0805 49R9 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805 0805
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers