499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
499 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 499R 0.1% 10PPM 1KRL ( Holsworthy )
Surface Mount Chip Resistor, Thin Film, RN73 Series, 499 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
RES, 499R, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103454CT-ND | RN73C2A499RBTDF | 68X3227 | 76Y5010 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 499R 0.1% 10PPM 1KRL ( Holsworthy ) | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 499 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Res, 499R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | 0805 |
| Resistance Range | 499 ohms | 499 ohms |