TE Connectivity Chip Resistor - Surface Mount RN73C2A3K01BTDF

Description
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102097TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102097TR-ND
Chip Resistor - Surface Mount A102097TR-ND
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102097DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102097DKR-ND
Chip Resistor - Surface Mount A102097DKR-ND
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102097CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102097CT-ND
Chip Resistor - Surface Mount A102097CT-ND
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 3K01 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A3K01BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 3K01 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A3K01BTDF
Fixed Resistors; RN 0805 3K01 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A3K01BTDF
Fixed Resistors; RN 0805 3K01 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 3K01 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, Thin Film, 3K01, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K01, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8088
Res, Thin Film, 3K01, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8088
RES, THIN FILM, 3K01, 0.1%, 0.1W, 0805; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 3K01, 0.1%, 0.1W, 0805; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 3.01 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9228 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 3.01 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9228
Surface Mount Thin Film Resistor, Rn73 Series, 3.01 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9228
Surface Mount Thin Film Resistor, RN73 Series, 3.01 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 3.01 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 3.01 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2477 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 3.01 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2477
Surface Mount Thin Film Resistor, Rn73 Series, 3.01 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2477
Surface Mount Thin Film Resistor, RN73 Series, 3.01 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 3.01 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102097TR-ND RN73C2A3K01BTDF 20R8088 99W9228
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 3K01 0.1% 10PPM 1KRL ( Holsworthy ) Res, Thin Film, 3K01, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 3.01 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567505P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details