TE Connectivity RESISTORS 0805 39K2RESISTOR 0805 39K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2KR; CASE STY... RN73C2A39K2BTG

Description
RESISTORS 0805 39K2RESISTOR 0805 39K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 39K2RESISTOR 0805 39K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 39K2RESISTOR 0805 39K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2KR; CASE STY... - RN73C2A39K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 39K2RESISTOR 0805 39K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2KR; CASE STY...
RN73C2A39K2BTG
RESISTORS 0805 39K2RESISTOR 0805 39K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2KR; CASE STY... RN73C2A39K2BTG
RESISTORS 0805 39K2RESISTOR 0805 39K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2KR; CASE STY...

RESISTORS 0805 39K2RESISTOR 0805 39K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A39K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A39K2BTG-ND
Chip Resistor - Surface Mount RN73C2A39K2BTG-ND
39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A39K2BTG RN73C2A39K2BTG-ND
Product Name RESISTORS 0805 39K2RESISTOR 0805 39K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD104JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details