TE Connectivity Chip Resistor - Surface Mount RN73C2A37K4BTG

Description
37.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
37.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A37K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A37K4BTG-ND
Chip Resistor - Surface Mount RN73C2A37K4BTG-ND
37.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

37.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 37K4RESISTOR 0805 37K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:37.4KR; CASE STY... - RN73C2A37K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 37K4RESISTOR 0805 37K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:37.4KR; CASE STY...
RN73C2A37K4BTG
RESISTORS 0805 37K4RESISTOR 0805 37K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:37.4KR; CASE STY... RN73C2A37K4BTG
RESISTORS 0805 37K4RESISTOR 0805 37K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:37.4KR; CASE STY...

RESISTORS 0805 37K4RESISTOR 0805 37K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:37.4KR; CASE STY...

Supplier's Site
Resistor, Thin Film, 37.4Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R8201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 37.4Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R8201
Resistor, Thin Film, 37.4Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R8201
RESISTOR, THIN FILM, 37.4KOHM, 100mW 0.1%; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 37.4KOHM, 100mW 0.1%; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A37K4BTG-ND RN73C2A37K4BTG 20R8201
Product Name Chip Resistor - Surface Mount RESISTORS 0805 37K4RESISTOR 0805 37K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:37.4KR; CASE STY... Resistor, Thin Film, 37.4Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details