TE Connectivity Chip Resistor - Surface Mount RN73C2A357RBTG

Description
357 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
357 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A357RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A357RBTG-ND
Chip Resistor - Surface Mount RN73C2A357RBTG-ND
357 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

357 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 357R RESISTORS 0805 357R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:357R; CASE STY... - RN73C2A357RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 357R RESISTORS 0805 357R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:357R; CASE STY...
RN73C2A357RBTG
RESISTORS 0805 357R RESISTORS 0805 357R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:357R; CASE STY... RN73C2A357RBTG
RESISTORS 0805 357R RESISTORS 0805 357R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:357R; CASE STY...

RESISTORS 0805 357R RESISTORS 0805 357R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:357R; CASE STY...

Supplier's Site
Resistor, Thin Film, 357 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 357 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8189
Resistor, Thin Film, 357 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8189
RESISTOR, THIN FILM, 357 OHM, 100mW, 0.1%; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 357 OHM, 100mW, 0.1%; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A357RBTG-ND RN73C2A357RBTG 20R8189
Product Name Chip Resistor - Surface Mount RESISTORS 0805 357R RESISTORS 0805 357R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:357R; CASE STY... Resistor, Thin Film, 357 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers