TE Connectivity Thin Film Resistors - SMD RN 0805 33K2 0.1% 10PPM 250 RL RN73C2A33K2BTDG

Description
Thin Film Resistors - SMD RN 0805 33K2 0.1% 10PPM 250 RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0805 33K2 0.1% 10PPM 250 RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0805 33K2 0.1% 10PPM 250 RL - RN73C2A33K2BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 33K2 0.1% 10PPM 250 RL
RN73C2A33K2BTDG
Thin Film Resistors - SMD RN 0805 33K2 0.1% 10PPM 250 RL RN73C2A33K2BTDG
Thin Film Resistors - SMD RN 0805 33K2 0.1% 10PPM 250 RL

Thin Film Resistors - SMD RN 0805 33K2 0.1% 10PPM 250 RL

Supplier's Site
Chip Resistor - Surface Mount - 1676307-5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1676307-5-ND
Chip Resistor - Surface Mount 1676307-5-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A33K2BTDG 1676307-5-ND
Product Name Thin Film Resistors - SMD RN 0805 33K2 0.1% 10PPM 250 RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers