TE Connectivity Chip Resistor - Surface Mount RN73C2A309RBTG

Description
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A309RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A309RBTG-ND
Chip Resistor - Surface Mount RN73C2A309RBTG-ND
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 0805, 309RSeries:RN73; Resistance:309R; Tolerance, resistance:+/-0.1%; Power rating:0.1... - RN73C2A309RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 309RSeries:RN73; Resistance:309R; Tolerance, resistance:+/-0.1%; Power rating:0.1...
RN73C2A309RBTG
RESISTOR, 0805, 309RSeries:RN73; Resistance:309R; Tolerance, resistance:+/-0.1%; Power rating:0.1... RN73C2A309RBTG
RESISTOR, 0805, 309RSeries:RN73; Resistance:309R; Tolerance, resistance:+/-0.1%; Power rating:0.1...

RESISTOR, 0805, 309RSeries:RN73; Resistance:309R; Tolerance, resistance:+/-0.1%; Power rating:0.1...

Supplier's Site
Res, Thin Film, 309R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8136 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 309R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8136
Res, Thin Film, 309R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8136
RES, THIN FILM, 309R, 0.1%, 0.1W, 0805; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 309R, 0.1%, 0.1W, 0805; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A309RBTG-ND RN73C2A309RBTG 20R8136
Product Name Chip Resistor - Surface Mount RESISTOR, 0805, 309RSeries:RN73; Resistance:309R; Tolerance, resistance:+/-0.1%; Power rating:0.1... Res, Thin Film, 309R, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers