2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 2K74 0.1% 10PPM 1KRL ( Holsworthy )
RES, THIN FILM, 2K74, 0.1%, 0.1W, 0805; Resistance:2.74kohm;
Surface Mount Thin Film Resistor, RN73 Series, 2.74 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103402DKR-ND | RN73C2A2K74BTDF | 20R7927 | 26M2444 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 2K74 0.1% 10PPM 1KRL ( Holsworthy ) | Res, Thin Film, 2K74, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 2.74 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |