TE Connectivity RESISTORS 0805 2K32RESISTOR 0805 2K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.32KR; CASE STY... RN73C2A2K32BTG

Description
RESISTORS 0805 2K32RESISTOR 0805 2K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.32KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 2K32RESISTOR 0805 2K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.32KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 2K32RESISTOR 0805 2K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.32KR; CASE STY... - RN73C2A2K32BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 2K32RESISTOR 0805 2K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.32KR; CASE STY...
RN73C2A2K32BTG
RESISTORS 0805 2K32RESISTOR 0805 2K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.32KR; CASE STY... RN73C2A2K32BTG
RESISTORS 0805 2K32RESISTOR 0805 2K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.32KR; CASE STY...

RESISTORS 0805 2K32RESISTOR 0805 2K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.32KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - 1676287-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1676287-1-ND
Chip Resistor - Surface Mount 1676287-1-ND
2.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A2K32BTG 1676287-1-ND
Product Name RESISTORS 0805 2K32RESISTOR 0805 2K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.32KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers