TE Connectivity RESISTORS 0805 2K26RESISTOR 0805 2K26; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.26KR; CASE STY... RN73C2A2K26BTG

Description
RESISTORS 0805 2K26RESISTOR 0805 2K26; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.26KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 2K26RESISTOR 0805 2K26; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.26KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 2K26RESISTOR 0805 2K26; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.26KR; CASE STY... - RN73C2A2K26BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 2K26RESISTOR 0805 2K26; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.26KR; CASE STY...
RN73C2A2K26BTG
RESISTORS 0805 2K26RESISTOR 0805 2K26; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.26KR; CASE STY... RN73C2A2K26BTG
RESISTORS 0805 2K26RESISTOR 0805 2K26; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.26KR; CASE STY...

RESISTORS 0805 2K26RESISTOR 0805 2K26; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.26KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A2K26BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A2K26BTG-ND
Chip Resistor - Surface Mount RN73C2A2K26BTG-ND
2.26 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.26 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A2K26BTG RN73C2A2K26BTG-ND
Product Name RESISTORS 0805 2K26RESISTOR 0805 2K26; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.26KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details