TE Connectivity Fixed Resistors; RN 0805 2K21 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A2K21BTD

Description
Fixed Resistors; RN 0805 2K21 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 2K21 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 2K21 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A2K21BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 2K21 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A2K21BTD
Fixed Resistors; RN 0805 2K21 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A2K21BTD
Fixed Resistors; RN 0805 2K21 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 2K21 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A119988TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119988TR-ND
Chip Resistor - Surface Mount A119988TR-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119988CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119988CT-ND
Chip Resistor - Surface Mount A119988CT-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119988DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119988DKR-ND
Chip Resistor - Surface Mount A119988DKR-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A2K21BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A2K21BTDTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A2K21BTDTR-ND
RN 0805 2K21 0.1% 10PPM 5KRL

RN 0805 2K21 0.1% 10PPM 5KRL

Buy Now Datasheet
Res, 2K21, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH0246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH0246
Res, 2K21, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH0246
RES, 2K21, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.21kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.21kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A2K21BTD A119988TR-ND 1111-RN73C2A2K21BTDTR-ND 01AH0246
Product Name Fixed Resistors; RN 0805 2K21 0.1% 10PPM 5KRL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K21, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers