TE Connectivity RESISTORS 0805 2K15RESISTOR 0805 2K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.15KR; CASE STY... RN73C2A2K15BTG

Description
RESISTORS 0805 2K15RESISTOR 0805 2K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.15KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 2K15RESISTOR 0805 2K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.15KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 2K15RESISTOR 0805 2K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.15KR; CASE STY... - RN73C2A2K15BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 2K15RESISTOR 0805 2K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.15KR; CASE STY...
RN73C2A2K15BTG
RESISTORS 0805 2K15RESISTOR 0805 2K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.15KR; CASE STY... RN73C2A2K15BTG
RESISTORS 0805 2K15RESISTOR 0805 2K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.15KR; CASE STY...

RESISTORS 0805 2K15RESISTOR 0805 2K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.15KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A2K15BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A2K15BTG-ND
Chip Resistor - Surface Mount RN73C2A2K15BTG-ND
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A2K15BTG RN73C2A2K15BTG-ND
Product Name RESISTORS 0805 2K15RESISTOR 0805 2K15; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.15KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers